EN
  • EN
  • DE

LM1117DTX-ADJ

Part No LM1117DTX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 13.8V 0.8A 3-Pin(2+Tab) TO-252 T/R / IC REG LDO ADJ 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 13.8 V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 81051-LM1117DTX-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM1117
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1117DTX-ADJ CAD Model

Description

The LM1117DTX-ADJ from Texas Instruments is a highly efficient, low-dropout voltage regulator that is designed to provide optimal performance in a wide range of applications.

  • Output Voltage: adjustable output voltage range from 1.25V to 13.8V
  • Dropout Voltage: 1.2V @ a maximum output current of 800mA
  • Features: built-in current limiting and thermal shutdown capabilities
  • Package: TO-252 (3) surface-mount package
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9352 $51.4360
115+ $0.8761 $100.7515
180+ $0.8465 $152.3700
255+ $0.7873 $200.7615
330+ $0.7577 $250.0410
415+ $0.7281 $302.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess