EN
  • EN
  • DE

TLV5592EPW

Part No TLV5592EPW
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840629-TLV5592EPW
Ultra Librarian 3D Model Ultra Librarian TLV5592EPW CAD Model

Description

The TLV5592EPW is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision ADC is tailored for applications that demand high-speed data acquisition and exceptional accuracy.

Key Features

  • High-Speed Performance: The TLV5592EPW boasts a rapid sampling rate, enabling it to handle high-frequency signals with ease. This makes it an ideal choice for applications in digital signal processing, instrumentation, and communication systems.
  • Resolution: With its high-resolution capabilities, this ADC provides detailed digital representations of analog signals, ensuring minimal information loss during the conversion process.
  • Low Power Consumption: Despite its impressive performance, the TLV5592EPW is designed for efficiency, consuming minimal power which is crucial for battery-powered devices and energy-sensitive applications.
  • Digital Interface: It includes a user-friendly digital interface that simplifies the integration with microcontrollers and digital signal processors, allowing for seamless communication and data transfer.
  • Robust Design: Encased in a durable package, the TLV5592EPW is built to withstand challenging environments, making it suitable for industrial and automotive applications that require reliable operation under harsh conditions.

Applications

The versatility of the TLV5592EPW extends to a wide range of applications. It is particularly well-suited for:

  • Medical imaging systems
  • Test and measurement equipment
  • Wireless infrastructure
  • High-speed data acquisition systems
  • Automotive radar and lidar systems

Technical Specifications

For engineers and designers considering the TLV5592EPW, it offers the following technical specifications:

  • Resolution: High-resolution ADC
  • Sampling Rate: High-speed sampling capabilities
  • Power Consumption: Optimized for low-power operation
  • Interface: Digital interface compatible with various microcontrollers and DSPs
  • Package: Robust packaging for enhanced durability

The TLV5592EPW from Texas Instruments represents a blend of performance, power efficiency, and durability, making it a top choice for professionals looking to incorporate a reliable ADC into their high-performance systems.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess