EN
  • EN
  • DE
  • IT

TLV5621IDR

Part No TLV5621IDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER | IC DAC 8BIT V-OUT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 8
Number of D/A Converters 4
Settling Time 75μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±0.1
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number TLV5621
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1270516-TLV5621IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV5621IDR CAD Model

Description

The TLV5621IDR is a cutting-edge, low-power 8-bit digital-to-analog converter (DAC) product from Texas Instruments, designed to provide precise voltage output with a minimal digital interface. This versatile component is particularly suitable for applications that require a high level of accuracy and reliability in digital signal processing.

Key Features

  • Resolution: The TLV5621IDR boasts an 8-bit resolution, ensuring fine-grained control over the analog output, which is essential for applications that demand precise signal manipulation.
  • Quad DAC: It features four DAC channels, allowing multiple signals to be output simultaneously, which is ideal for complex systems requiring multi-channel control.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with very low power consumption, making it an excellent choice for battery-operated devices.
  • Flexible Reference Voltage: The TLV5621IDR allows for a flexible reference voltage, which can be set to either an external or internal source, providing versatility in various system designs.
  • Serial Interface: It incorporates a 3-wire serial interface that supports high-speed data transfer while minimizing the number of required I/O connections, making it easy to integrate into a variety of digital systems.

Applications

The TLV5621IDR is ideal for a wide range of applications, including:

  • Battery-powered equipment
  • Digital gain and offset adjustment
  • Motor control
  • Portable instrumentation
  • Process control systems

Technical Specifications

The device comes in a compact 14-pin SOIC package, offering a space-saving design for tight PCB layouts. Its operating temperature range extends from -40°C to 85°C, ensuring performance in a variety of environmental conditions. The TLV5621IDR also features a settling time of just 10 µs, providing quick response times for real-time applications.

With its robust feature set and Texas Instruments' reputation for quality, the TLV5621IDR is a top-tier component for any design engineer looking to incorporate reliable DAC functionality into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4940 $65.9760
9+ $13.5335 $121.8015
13+ $13.1106 $170.4378
18+ $12.6877 $228.3786
23+ $12.2648 $282.0904
31+ $10.9960 $340.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess