EN
  • EN
  • DE

TLV571IDWR

Part No TLV571IDWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description 2.7 V TO 5.5 V, 1-CHANNEL, 8-BIT, PARALLEL ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 371814-TLV571IDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV571IDWR CAD Model

Description

Overview of Texas Instruments TLV571IDWR

The Texas Instruments TLV571IDWR is a highly integrated analog-to-digital converter (ADC) that offers a perfect blend of performance and convenience for a wide range of applications. This 8-bit ADC with a Sample-and-Hold circuit is designed to provide fast, accurate data conversion for systems requiring high-speed signal processing, such as digital signal controllers and embedded processing systems.

Key Features

  • Resolution: This ADC comes with an 8-bit resolution, ensuring a fine quantization level for the analog signals it processes.
  • Sampling Rate: With a high sampling rate, the TLV571IDWR is capable of converting analog signals to digital at a rapid pace, making it suitable for applications that require real-time processing.
  • Input Type: The device supports a single-ended input, which simplifies the input circuitry for many applications.
  • Interface: It features a parallel interface for easy connection and data transfer to microcontrollers and other digital systems.
  • Supply Voltage: Operating with a supply voltage that is compatible with most common system voltages, it allows for seamless integration into a variety of designs.

Applications

The TLV571IDWR is ideal for a range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Embedded systems

Package and Quality

Enclosed in a compact, surface-mount SOIC package, the TLV571IDWR is designed for space-constrained applications. The device's small footprint does not compromise its performance or reliability. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications.

Conclusion

The TLV571IDWR from Texas Instruments is a versatile and efficient solution for converting analog signals to digital form. Its high-speed operation, combined with a robust feature set, makes it a valuable component for any system requiring reliable and precise data conversion. Whether used in industrial control systems, portable devices, or complex signal processing tasks, this ADC is engineered to deliver consistent performance and ease of integration.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9560 $54.7800
12+ $8.9896 $107.8752
18+ $8.7087 $156.7566
24+ $8.4277 $202.2648
31+ $8.1468 $252.5508
42+ $7.3040 $306.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess