EN
  • EN
  • DE

TLV61021DSGR

Part No TLV61021DSGR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840631-TLV61021DSGR
Ultra Librarian 3D Model Ultra Librarian TLV61021DSGR CAD Model

Description

Product Overview: Texas Instruments TLV61021DSGR

The Texas Instruments TLV61021DSGR is a high-efficiency, synchronous step-up converter that is designed to meet the power management requirements of a wide range of battery-powered and low-power applications. This compact and versatile DC-DC converter offers a perfect solution for devices that need to boost low voltage up to a higher voltage necessary to power various circuits within electronic products.

Key Features

  • Wide Input Voltage Range: The TLV61021DSGR operates with an input voltage from as low as 0.7V, which is ideal for single-cell battery applications, and can support up to 5.5V, accommodating multiple cell configurations and other low voltage power sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide up to 18V, which allows for a broad range of use cases and customizations depending on the specific requirements of the application.
  • High Efficiency: With a synchronous rectification design, the device offers high efficiency, which is crucial for extending battery life and reducing heat in portable applications.
  • Small Package Size: The TLV61021DSGR comes in a small 1.6mm x 1.6mm WCSP package, making it suitable for space-constrained applications.
  • Integrated Power MOSFETs: It integrates both the high-side and low-side MOSFETs, which simplifies the design and minimizes external component count.

Applications

The TLV61021DSGR is an excellent choice for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Energy harvesting systems
  • Wireless sensors and sensor networks
  • Medical devices

Conclusion

With its high efficiency, wide input voltage range, and adjustable output voltage, the Texas Instruments TLV61021DSGR is a versatile power solution that can be tailored to fit a multitude of electronic applications. The integration of power MOSFETs and its small package size make it an ideal choice for designers looking to maximize performance while minimizing space and component count in their power-sensitive designs.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2233 $55.0485
100+ $1.0038 $100.3800
155+ $0.9724 $150.7220
215+ $0.9410 $202.3150
275+ $0.9097 $250.1675
370+ $0.8156 $301.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess