EN
  • EN
  • DE
  • IT

TLV62565DBVR

Part No TLV62565DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 1.5A SYNC SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.23V
Output Current 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081237-TLV62565DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV62565DBVR CAD Model

Description

Overview of Texas Instruments TLV62565DBVR

The TLV62565DBVR from Texas Instruments is a high-efficiency, low-power step-down buck converter that is designed to deliver a continuous load current of up to 1.5A. This compact and efficient power management integrated circuit is ideal for a wide range of applications, including portable electronics, wireless networking, and energy-sensitive systems.

Key Features

  • High Efficiency: The device offers an excellent efficiency rate, which is crucial for battery-powered applications, helping to extend battery life.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.8V to 5.5V, allowing the user to tailor the voltage to match specific requirements.
  • Low Quiescent Current: The TLV62565DBVR boasts a low quiescent current that significantly reduces power consumption when in standby mode.
  • Small Package Size: Housed in a small 5-pin SOT-23 package, it is suitable for space-constrained applications.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Input Voltage Range: The device operates over a wide input voltage range of 2.5V to 5.5V, compatible with a variety of power sources.

Applications

The versatility of the TLV62565DBVR makes it an excellent choice for a range of electronic devices. Its high efficiency and low power consumption are particularly beneficial for:

  • Portable and battery-powered devices
  • Wireless routers and modems
  • Smartphones and tablets
  • Wearable technology
  • Power banks
  • IoT devices

Reliability and Performance

Designed with reliability in mind, the TLV62565DBVR from Texas Instruments ensures stable performance over various operating conditions. The device's power-saving features and robust protection mechanisms make it a reliable choice for designers looking to optimize power management in their electronic products.

Overall, the TLV62565DBVR is a testament to Texas Instruments' commitment to providing innovative and efficient power solutions that meet the demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2445 $56.2350
560+ $0.2007 $112.3920
865+ $0.1944 $168.1560
1,195+ $0.1882 $224.8990
1,540+ $0.1819 $280.1260
2,065+ $0.1631 $336.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess