EN
  • EN
  • DE

TLV62569DBVT

Part No TLV62569DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V - Output 2A SC-74A, SOT-753
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV62569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47386-1, 296-47386-2, 296-47386-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936922-TLV62569DBVT
Ultra Librarian 3D Model Ultra Librarian TLV62569DBVT CAD Model

Description

Introducing the Texas Instruments TLV62569DBVT Step-Down Converter

The Texas Instruments TLV62569DBVT is a high-efficiency synchronous step-down converter designed for various applications ranging from portable electronics to industrial systems. This compact and reliable power solution is part of TI's extensive portfolio of voltage regulators, offering both performance and convenience for designers looking to optimize their power management systems.

Key Features

  • Wide Input Voltage Range: The TLV62569DBVT operates from an input voltage range of 2.5V to 5.5V, making it suitable for use with a variety of power sources, including single-cell lithium-ion batteries, 3.3V and 5V rails.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to the input voltage, allowing for a high degree of flexibility in power design to meet the requirements of different loads.
  • High Efficiency: With a peak efficiency of up to 95%, this converter helps to minimize power loss and heat generation, thereby extending battery life in portable applications.
  • Current Mode Control: The device features current mode control which provides fast transient response and eases loop stabilization.
  • Low Quiescent Current: The TLV62569DBVT boasts a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is crucial.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that safeguards the device against damage from overheating.
  • Small Package Size: Housed in a SOT-23-5 package, the TLV62569DBVT is designed for space-constrained applications.

Applications

The versatility of the TLV62569DBVT makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for various sensors and IoT devices
  • Consumer electronics such as smartphones, tablets, and cameras
  • Industrial and automation systems

With its combination of high efficiency, flexible voltage options, and compact form factor, the Texas Instruments TLV62569DBVT step-down converter is a powerful solution for designers looking to enhance their power management strategies in small, energy-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0712 $50.1960
1,715+ $0.0584 $100.1560
2,655+ $0.0566 $150.2730
3,650+ $0.0548 $200.0200
4,720+ $0.0530 $250.1600
6,320+ $0.0475 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263,700 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess