EN
  • EN
  • DE

TLV70012DDCR

Part No TLV70012DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V 0.2A 5-Pin TSOT-23 T/R / IC REG LDO 1.2V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033138-TLV70012DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV70012
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70012DDCR CAD Model

Description

The TLV70012DDCR is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and reliable component is engineered to deliver a fixed output voltage of 1.2V with an input voltage range of 2.0V to 5.5V, making it an excellent choice for a wide range of electronic applications.

With its low dropout voltage of typically 250 mV at a 200 mA load, the TLV70012DDCR ensures efficient operation even in scenarios where the input voltage is close to the output voltage. This characteristic is particularly valuable for battery-powered devices, where maximizing battery life is of paramount importance.

Key Features:

  • Output Voltage: Fixed 1.2V with high accuracy.
  • High Output Current: Capable of supplying up to 200 mA, suitable for a variety of loads.
  • Low Dropout Voltage: Typically 250 mV at 200 mA load, enabling efficient use of power.
  • Stable with Low-ESR Capacitors: Compatible with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the system from damage due to excessive currents or high temperatures.
  • Low Quiescent Current: Ideal for battery-powered applications due to its low power consumption when in standby mode.
  • Small Package Size: The SOT-23-5 package is space-saving and suitable for compact PCB layouts.

The TLV70012DDCR is not only versatile due to its wide input voltage range but also offers excellent load and line transient response. This ensures stable operation during sudden changes in load or input voltage, which is critical for maintaining the performance of sensitive electronic circuits.

Whether used in portable electronics, microcontrollers, or other digital devices, the TLV70012DDCR from Texas Instruments is a reliable choice for designers looking to balance power efficiency, performance, and board space constraints.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1526 $50.3580
800+ $0.1252 $100.1600
1,240+ $0.1213 $150.4120
1,705+ $0.1174 $200.1670
2,205+ $0.1135 $250.2675
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,710 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess