EN
  • EN
  • DE

TLV70018DCK

Part No TLV70018DCK
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1501+
Reference case SC70-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727920-TLV70018DCK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70018DCK CAD Model

Description

Introducing the TLV70018DCK from Texas Instruments

The TLV70018DCK is a highly efficient, low-dropout (LDO) voltage regulator designed to meet the rigorous demands of today's advanced electronic devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this compact and reliable LDO is perfect for applications requiring a fixed 1.8V output voltage.

Key Features

  • Output Voltage: The TLV70018DCK provides a stable 1.8V output, which is essential for powering sensitive electronic components that require precise voltage levels for optimal performance.
  • High Accuracy: With excellent line and load regulation, this LDO maintains a consistent output even under varying input voltages and load conditions.
  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation close to the input supply level, which is ideal for battery-powered applications where maximizing battery life is crucial.
  • Current Capacity: It is capable of delivering up to 200 mA of output current, sufficient for a wide range of low-power devices and peripherals.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing system reliability and longevity.
  • Overcurrent Protection: The LDO also includes overcurrent protection, which prevents damage from excessive load conditions.
  • Small Package: Housed in a compact SC-70 package, the TLV70018DCK minimizes the footprint on printed circuit boards, making it an excellent choice for space-constrained applications.

Applications

The TLV70018DCK is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Microcontroller power supplies
  • Consumer electronics
  • Healthcare and medical devices

With its combination of high accuracy, low power consumption, and robust protection features, the TLV70018DCK from Texas Instruments is an excellent choice for designers seeking a reliable power management solution. Whether you're working on handheld devices, IoT sensors, or any application requiring a steady 1.8V supply, this LDO regulator will help you achieve a stable and efficient operation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0779 $50.2455
1,375+ $0.0729 $100.2375
2,130+ $0.0705 $150.1650
3,050+ $0.0656 $200.0800
3,965+ $0.0631 $250.1915
4,955+ $0.0606 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess