EN
  • EN
  • DE

TLV70030DCKR

Part No TLV70030DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033155-TLV70030DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV70030DCKR CAD Model

Description

The TLV70030DCKR is a highly efficient, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This compact component is a perfect fit for a wide range of applications, including portable electronics, where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The TLV70030DCKR provides a fixed output voltage of 3.0V, which is ideal for powering 3V logic in microcontrollers, sensors, and other digital systems.
  • High Accuracy: This regulator maintains a high level of accuracy, with a typical output voltage tolerance of ±2%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage of just 250 mV at 200 mA, the TLV70030DCKR is highly efficient, making it suitable for battery-powered applications where maximizing battery life is essential.
  • Current Capacity: It can deliver up to 200 mA of continuous output current, making it capable of powering a variety of low-power devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the system against excessive temperature rises.
  • Overcurrent Protection: Overcurrent protection is also integrated, which helps prevent damage to the regulator during fault conditions.

Package and Availability

The TLV70030DCKR is offered in a compact 5-pin SC-70 package, which is highly valued for its small footprint. This package is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

This voltage regulator is suitable for a diverse range of applications, including but not limited to:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • Healthcare monitors
  • Smart meters

With its stable output, low power consumption, and compact design, the TLV70030DCKR from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1754 $50.8660
695+ $0.1440 $100.0800
1,080+ $0.1395 $150.6600
1,485+ $0.1350 $200.4750
1,920+ $0.1305 $250.5600
2,565+ $0.1170 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,309 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess