EN
  • EN
  • DE

TLV70036DSET

Part No TLV70036DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.2A 6WSON / LDO Regulator Pos 3.6V 0.2A 6-Pin WSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.6V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 797142-TLV70036DSET
Popularity Medium
Supply and Demand Status Limited
Family Name TLV70036
Introduction Date July 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70036DSET CAD Model

Description

The TLV70036DSET from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator that offers a steady 3.6V output, tailored for applications requiring a regulated power supply with minimal power loss. This compact and reliable component is an ideal choice for modern electronic devices where space is at a premium and energy efficiency is paramount.

Key Features

  • Output Voltage: Precisely regulated 3.6V, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: With a 2% overall accuracy over load, line, and temperature variations, it delivers a stable output for the most demanding applications.
  • Low Dropout: The low dropout characteristic enables it to maintain regulation with minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, thereby ensuring long-term reliability.
  • Peak Current Capability: Capable of delivering up to 200 mA of output current, suitable for a wide range of applications.
  • Low Quiescent Current: The device's low quiescent current extends battery life in portable electronics by reducing standby power consumption.

Applications

The TLV70036DSET is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Healthcare and medical equipment
  • Consumer electronics

Package and Availability

This voltage regulator comes in a space-saving 6-pin SOT-23 package, which is not only easy to integrate into various designs but also provides excellent thermal performance. The TLV70036DSET is available for order directly from Texas Instruments or through authorized distributors, ensuring easy access for designers and manufacturers around the world.

With its combination of performance, efficiency, and compact form factor, the TLV70036DSET from Texas Instruments stands out as a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6330 $50.6400
195+ $0.5194 $101.2830
300+ $0.5032 $150.9600
415+ $0.4870 $202.1050
535+ $0.4707 $251.8245
715+ $0.4220 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess