EN
  • EN
  • DE

PCM4222PFBR

Part No PCM4222PFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 216K 48TQFP / ADC, Audio 24 b 216k PCM Audio Interface 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 216k
Data Interface PCM Audio Interface
Voltage Supply Source Analog and Digital
Voltage - Supply 2.4V ~ 4.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PCM4222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-21703-1,296-21703-6-NDR,2156-PCM4222PFBR,-PCM4222PFBR-NDR,296-21703-2-NDR,TEXTISPCM4222PFBR,PCM4222PFBRG4-ND,-296-21703-1-NDR,-PCM4222PFBRG4,-PCM4222PFBRG4-NDR,PCM4222PFBRG4,296-21703-6,296-21703-1,296-21703-2,-296-21703-1-ND,296-21703-1-NDR
Standard Package 1,000
Win Source Part Number 992811-PCM4222PFBR
Ultra Librarian 3D Model Ultra Librarian PCM4222PFBR CAD Model

Description

The PCM4222PFBR is a high-performance, two-channel analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is part of Texas Instruments' esteemed audio converter series, offering exceptional sound quality and accuracy for professional audio recording, mixing, and mastering applications.

Key Features

  • High Resolution: The PCM4222PFBR boasts a 24-bit resolution, providing high-definition audio capture with a dynamic range that ensures the clarity and depth of recordings.
  • Flexible Sampling Rates: With support for sampling rates up to 216kHz, this ADC is capable of recording audio at professional studio standards, ensuring compatibility with high-resolution audio formats.
  • Differential Inputs: The device features differential inputs that help to reduce common-mode noise, thus enhancing the signal integrity and audio quality.
  • Advanced Modulator: It employs an advanced multi-bit delta-sigma modulator with perfect differential linearity, minimizing distortion and preserving the integrity of the audio signal.
  • Integrated Decimation Filter: The PCM4222PFBR includes a decimation filter that effectively reduces out-of-band noise, further improving the signal-to-noise ratio.

Applications

The PCM4222PFBR is highly suitable for a range of professional audio applications, including:

  • Digital audio mixers and recorders
  • High-end A/V receivers
  • Multi-track recording systems
  • Professional audio workstations

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 216 kHz
Input Type Differential
Interface Serial Audio Interface
Package TQFP (Thin Quad Flat Pack)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PCM4222PFBR is no exception. This ADC is built with the highest quality materials and has been rigorously tested to meet the stringent requirements of professional audio equipment manufacturers.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1055 $60.3165
7+ $16.4968 $115.4776
10+ $15.9813 $159.8130
13+ $15.4658 $201.0554
17+ $14.9502 $254.1534
23+ $13.4037 $308.2851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess