EN
  • EN
  • DE

TLV70228PDBVR

Part No TLV70228PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA to 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109620-TLV70228PDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70228PDBVR CAD Model

Description

Introducing the Texas Instruments TLV70228PDBVR

The Texas Instruments TLV70228PDBVR is a highly efficient, low-dropout regulator (LDO) designed to deliver a fixed output voltage of 2.8V with a maximum output current of 300 mA. This compact, high-performance component is an ideal power management solution for a wide range of battery-powered and portable applications where space is at a premium and energy efficiency is crucial.

Constructed with advanced CMOS technology, the TLV70228PDBVR offers an exceptionally low quiescent current of just 25 µA, which significantly extends battery life in portable devices. Moreover, its low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, ensuring reliable performance across various operating conditions.

The device is housed in a small 5-pin SOT-23 package, known as the DBV package, which is well-suited for space-constrained applications. The TLV70228PDBVR also features built-in overcurrent and over-temperature protection, safeguarding your system from potential damage due to abnormal operating conditions.

Key features of the TLV70228PDBVR include:

  • Fixed Output Voltage: 2.8V
  • Maximum Output Current: 300 mA
  • Low Dropout Voltage
  • Low Quiescent Current: 25 µA
  • High PSRR: 60 dB at 1 kHz
  • Stable with Low ESR Ceramic Capacitors
  • Thermal Shutdown and Overcurrent Protection
  • Green Product (RoHS compliant)
  • 5-Pin SOT-23 (DBV) Package

With its excellent power supply rejection ratio (PSRR) of 60 dB at 1 kHz, the TLV70228PDBVR ensures that output voltage remains stable despite variations in the input voltage, making it highly suitable for RF and sensitive analog circuits. The LDO is also compatible with ceramic output capacitors, which are known for their small size and reliability, further contributing to the compactness of the overall design.

Whether you are developing handheld devices, wearable technology, or any application that demands high energy efficiency in a small footprint, the Texas Instruments TLV70228PDBVR LDO regulator is an excellent choice for your power management needs, combining performance, reliability, and convenience in a single component.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1579 $50.5280
775+ $0.1295 $100.3625
1,200+ $0.1255 $150.6000
1,650+ $0.1214 $200.3100
2,130+ $0.1174 $250.0620
2,850+ $0.1053 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess