EN
  • EN
  • DE

TLV70430DBVR

Part No TLV70430DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V 0.15A Automotive 5-Pin SOT-23 T/R / IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 1.1V @ 100mA
Output Current 150mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.85V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101376-TLV70430DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV704
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70430DBVR CAD Model

Description

Overview of Texas Instruments TLV70430DBVR

The Texas Instruments TLV70430DBVR is a high-quality, low-dropout (LDO) voltage regulator that offers a stable and reliable power supply for a wide range of applications. With an output voltage of 3.0V, it is specifically designed to meet the needs of modern electronic devices that require consistent performance and energy efficiency.

Key Features

  • Output Voltage: The TLV70430DBVR provides a fixed output voltage of 3.0V, which is ideal for powering 3V logic and analog circuits.
  • High Accuracy: This LDO voltage regulator maintains high accuracy with a typical dropout voltage of only 100mV at 200mA load, ensuring minimal power loss across the device.
  • Low Quiescent Current: It features a low quiescent current of typically 25μA, making it suitable for battery-powered applications where power conservation is crucial.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR of 65dB at 1kHz, the TLV70430DBVR suppresses power supply variations, delivering a stable output voltage.
  • Thermal Shutdown and Overcurrent Protection: The device incorporates built-in thermal shutdown and overcurrent protection features to safeguard against excessive temperature and current conditions.
  • Small Package Size: Housed in a SOT-23-5 package, the TLV70430DBVR is compact and suitable for space-constrained applications.

Applications

The TLV70430DBVR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power management for microcontrollers and microprocessors
  • Healthcare and medical equipment
  • Automotive electronics

Reliability and Performance

As a product from Texas Instruments, a leader in semiconductor solutions, the TLV70430DBVR is designed with the highest standards of reliability and performance in mind. It delivers the consistent output needed for sensitive electronic components, ensuring that your devices operate smoothly and efficiently. Whether for industrial, commercial, or consumer applications, this LDO voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6131 $52.1135
200+ $0.5031 $100.6200
310+ $0.4874 $151.0940
425+ $0.4716 $200.4300
550+ $0.4559 $250.7450
735+ $0.4088 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess