EN
  • EN
  • DE

TLV70433DBVR

Part No TLV70433DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R / IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.1V @ 100mA
Output Current 150mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.85V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033170-TLV70433DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV704
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin China, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70433DBVR CAD Model

Description

TLV70433DBVR Voltage Regulator by Texas Instruments

The TLV70433DBVR is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient component is specifically engineered to deliver a fixed output voltage of 3.3V, which is essential for stabilizing and powering various electronic circuits.

TLV70433DBVR Product Image

The TLV70433DBVR comes in a small SOT-23-5 package, making it an ideal choice for space-constrained applications. Despite its diminutive size, it boasts a high accuracy output with low quiescent current, which is beneficial for battery-powered devices and applications that require long-term energy efficiency.

This voltage regulator can support a maximum input voltage of up to 24V, providing a wide range of flexibility for various input sources. It has a maximum output current of 150mA, suitable for low-power applications such as microcontrollers, sensors, and other small-scale integrated circuits.

Safety and reliability are key features of the TLV70433DBVR. It includes built-in thermal shutdown and overcurrent protection, ensuring the device and the system it powers are safeguarded against excessive heat and current conditions. Additionally, the regulator has a low dropout voltage, which allows it to continue to regulate the output voltage even when the supply voltage is very close to the output voltage, thereby maximizing battery life in portable applications.

The TLV70433DBVR is characterized for operation over a broad temperature range of –40°C to 125°C, which makes it versatile for industrial and automotive applications that may experience extreme operating environments.

In summary, the TLV70433DBVR from Texas Instruments is a robust, high-performance LDO voltage regulator that offers a fixed 3.3V output, low quiescent current, and a wide input voltage range, all within a compact package. Its protection features and wide operating temperature range make it a reliable choice for a myriad of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0922 $50.2490
1,325+ $0.0756 $100.1700
2,050+ $0.0733 $150.2650
2,825+ $0.0709 $200.2925
3,645+ $0.0686 $250.0470
4,880+ $0.0615 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess