EN
  • EN
  • DE

TLV70536YFMR

Part No TLV70536YFMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 200MA 4-DSLGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.6V
Voltage Dropout (Max) 0.25V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 315 µA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XFLGA, DSLGA
Supplier Device Package 4-DSLGA
Base Product Number TLV705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42521-6,296-TLV70536YFMRDKR,296-TLV70536YFMRCT-ND,TLV70536YFMR-ND,296-TLV70536YFMRTR-ND,2156-TLV70536YFMR,296-TLV70536YFMRTR,TEXTISTLV70536YFMR,-296-42521-1-ND,296-TLV70536YFMRDKR-ND,296-42521-1,296-42521-2,296-TLV70536YFMRCT
Standard Package 3,000
Win Source Part Number 1100196-TLV70536YFMR
Ultra Librarian 3D Model Ultra Librarian TLV70536YFMR CAD Model

Description

Overview of Texas Instruments TLV70536YFMR

The Texas Instruments TLV70536YFMR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.6V with an input voltage range from 2.5V to 5.5V. This device is capable of supplying an output current of up to 200mA, making it an ideal choice for power-sensitive applications. Its small form factor and high level of accuracy (+/-2%) are suitable for portable electronics, including wearables, smartphones, and medical devices.

Key Features

  • High Accuracy: The TLV70536YFMR offers a high level of voltage accuracy, maintaining a steady 3.6V output with a precision of +/-2%.
  • Low Dropout: With a low dropout voltage, this LDO can operate closer to the input voltage, maximizing efficiency and battery life in portable applications.
  • Current Capacity: Capable of delivering up to 200mA, it can power a wide range of components and circuits.
  • Stable Operation: The device is stable with low equivalent series resistance (ESR) capacitors, ensuring reliable performance across various load conditions.
  • Power Saving: It features a low quiescent current, which is ideal for battery-powered devices where power conservation is crucial.
  • Thermal Protection: The TLV70536YFMR includes built-in thermal shutdown and overcurrent protection, safeguarding the device and the system from damage due to overheating and excessive load conditions.
  • Small Package: Available in a tiny DSBGA package, it takes up minimal board space, which is essential in compact electronic designs.

Applications

The TLV70536YFMR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearables and fitness trackers
  • Healthcare and medical equipment
  • Wireless communication systems
  • Power management modules

With its combination of high accuracy, low power consumption, and small size, the TLV70536YFMR from Texas Instruments is an excellent choice for designers who require a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,380 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess