EN
  • EN
  • DE

TLV70736DQNR

Part No TLV70736DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.6V
Voltage Dropout (Max) 0.25V @ 150mA
Current - Output 200mA
Current - Quiescent (Iq) 50 µA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV707
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40639-2,296-40639-1,-296-40639-1-ND,2156-TLV70736DQNR,TEXTISTLV70736DQNR,296-40639-6,TLV70736DQNR-ND
Standard Package 3,000
Win Source Part Number 1320144-TLV70736DQNR
Ultra Librarian 3D Model Ultra Librarian TLV70736DQNR CAD Model

Description

Product Overview: Texas Instruments TLV70736DQNR

The TLV70736DQNR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage with outstanding accuracy. This component is particularly suitable for battery-powered devices, portable applications, and any system where power efficiency is a critical concern.

Boasting a low quiescent current, the TLV70736DQNR ensures minimal power consumption when in operation, extending the battery life of portable devices. The device is capable of providing a stable output voltage of 3.6V, with an impressive load current of up to 200 mA, making it a reliable choice for powering sensitive electronic circuits.

Texas Instruments has engineered the TLV70736DQNR with a range of protective features to ensure the longevity and reliability of both the regulator and the device it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively safeguard the system from various electrical stress conditions.

The TLV70736DQNR comes in a compact DQN package, which is characterized by its small footprint, making it an ideal choice for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, contributing to a reduction in production costs and time.

Compatibility with a variety of capacitive loads adds to the versatility of the TLV70736DQNR, allowing designers the flexibility to select capacitors based on size, cost, or availability without compromising the performance of the voltage regulator.

In summary, the TLV70736DQNR from Texas Instruments is a high-quality LDO voltage regulator that combines energy efficiency, robust protection features, and a small package size. It is an excellent choice for engineers looking to optimize their power management solutions in a wide range of applications.

Key Features:

  • Fixed output voltage of 3.6V
  • Maximum output current of 200 mA
  • Low quiescent current for enhanced power efficiency
  • Over-current protection and thermal shutdown
  • Under-voltage lockout
  • Small DQN package suitable for space-constrained applications
  • Compatible with a variety of capacitive loads

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1390 $50.0400
880+ $0.1140 $100.3200
1,360+ $0.1105 $150.2800
1,875+ $0.1069 $200.4375
2,425+ $0.1033 $250.5025
3,240+ $0.0927 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,760 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess