EN
  • EN
  • DE

TLV70736PDQNR

Part No TLV70736PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | IC REG LINEAR 3.6V 200MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.6V
Maximum Dropout Voltage 0.25V at 150mA
Output Current 200mA
Current - Quiescent (Iq) 50μA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Family Part Number TLV70736
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 750187-TLV70736PDQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70736PDQNR CAD Model

Description

Introducing the TLV70736PDQNR Voltage Regulator by Texas Instruments

The TLV70736PDQNR is a highly efficient, low-dropout (LDO) voltage regulator designed by the renowned semiconductor company, Texas Instruments (TI). This advanced power management component is engineered to deliver a fixed output voltage of 3.6V with an impressive accuracy level, making it an ideal choice for a wide range of electronic applications.

With its ability to support an input voltage range from 2.5V to 5.5V, the TLV70736PDQNR provides a versatile solution for devices operating on standard battery chemistries, including Li-Ion, Li-Polymer, and alkaline batteries. This LDO regulator is capable of supplying an output current up to 200mA, which is sufficient for low-power devices such as handheld instruments, microcontrollers, and IoT gadgets.

One of the standout features of the TLV70736PDQNR is its ultra-low quiescent current, which significantly extends battery life in portable applications. This is particularly beneficial in applications where operational longevity is critical. The device also includes a built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions, ensuring reliable operation and longevity of the end product.

The TLV70736PDQNR comes in a compact, 4-pin X2SON package, which is highly space-efficient, making it perfect for use in space-constrained applications. The small footprint of the device allows designers to minimize the size of their PCBs, thereby reducing the overall size of the final product.

Furthermore, the device boasts excellent load and line transient response, which ensures a stable output voltage even during sudden changes in load or input voltage. This characteristic is crucial for powering sensitive electronic components that require a consistent voltage level for optimal performance.

In conclusion, the TLV70736PDQNR from Texas Instruments is a high-performance, reliable voltage regulator that offers a combination of low power consumption, precision output, and compact packaging. Its robust feature set makes it an excellent choice for engineers and designers looking to enhance the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1255 $50.2000
975+ $0.1030 $100.4250
1,505+ $0.0998 $150.1990
2,075+ $0.0966 $200.4450
2,680+ $0.0934 $250.3120
3,585+ $0.0837 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess