EN
  • EN
  • DE

TLV7103318DSER

Part No TLV7103318DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V/1.8V 200MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV7103318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46453-6, TLV7103318DSER-ND, 296-46453-1, 296-46453-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900265-TLV7103318DSER
Ultra Librarian 3D Model Ultra Librarian TLV7103318DSER CAD Model

Description

The TLV7103318DSER is a state-of-the-art, high-performance voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is specifically engineered to meet the power management requirements of modern electronic devices, offering a perfect blend of efficiency, reliability, and compactness.

Key Features

  • Output Voltage Precision: The TLV7103318DSER provides an accurate output voltage of 3.3V, which is essential for sensitive electronic circuits, ensuring they operate within their optimal power supply parameters.
  • High Current Capability: With an output current capacity of up to 200mA, this voltage regulator can easily support a wide range of applications, from microcontrollers to RF modules.
  • Low Dropout: The low dropout (LDO) feature of this device means it can maintain regulation with a very small difference between the input voltage and output voltage, which is crucial for battery-operated devices where maximizing efficiency is paramount.
  • Stability with Low-ESR Capacitors: The TLV7103318DSER is stable with ceramic capacitors that have low equivalent series resistance (ESR), which is beneficial for reducing the size and cost of the power supply design.
  • Thermal Shutdown and Overcurrent Protection: To ensure long-term reliability, the device includes built-in thermal shutdown and overcurrent protection features that prevent damage from overheating and excessive load conditions.

Applications

The versatility of the TLV7103318DSER makes it ideal for a variety of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Power Supply for Sensors and Analog Circuits
  • Handheld Consumer Electronics

Package and Availability

The TLV7103318DSER is offered in a 6-pin WSON package, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments ensures the availability of this component through its extensive distribution network, making it readily accessible for both small-scale projects and large-volume production.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4166 $52.0750
295+ $0.3419 $100.8605
455+ $0.3312 $150.6960
625+ $0.3205 $200.3125
810+ $0.3098 $250.9380
1,080+ $0.2778 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,622 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess