EN
  • EN
  • DE

TLV7111812DSET

Part No TLV7111812DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/1.2V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 1.2V
Dropout Voltage-Max 0.29V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB to 50dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1109688-TLV7111812DSET
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLV7111812DSET CAD Model

Description

The TLV7111812DSET is a state-of-the-art, high-performance voltage regulator designed by the renowned Texas Instruments. This precision-engineered component is built to deliver stable and reliable power supply solutions across a wide range of applications.

Key Features:

  • Dual Output: The TLV7111812DSET offers two regulated outputs, providing versatile power supply options for multi-rail systems. Each channel is capable of delivering a fixed output voltage, ensuring consistent performance.
  • High Accuracy: With an outstanding accuracy level, this voltage regulator ensures minimal deviation, which is crucial for sensitive electronic devices.
  • Low-Dropout (LDO): As a low-dropout regulator, it operates efficiently with a minimal difference between the input and output voltages, reducing power loss and improving overall system efficiency.
  • Power Save Mode: The device includes a power save mode that enhances efficiency during light load conditions, thereby extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the system from damage due to excessive current or overheating, ensuring a longer operational lifespan.

Applications:

The TLV7111812DSET is ideal for a variety of applications where stable and efficient power supply is critical. These include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Power management for sensors and analog circuits

Technical Specifications:

  • Output Voltage (Channel 1): 1.8V
  • Output Voltage (Channel 2): 1.2V
  • Output Current: Up to 200 mA per channel
  • Package: 8-WSON (3.00 mm x 2.10 mm)
  • Temperature Range: -40°C to +125°C

The TLV7111812DSET from Texas Instruments is an exemplary solution for designers looking to incorporate a reliable power source into their electronic systems. With its dual-channel output, high accuracy, and advanced protection features, it stands out as a top choice for a wide range of power management needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess