EN
  • EN
  • DE

TLV71128518DDSER

Part No TLV71128518DDSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V/1.8V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V, 1.8V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB to 50dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V, 1.8V
Voltage - Dropout (Typical) 0.15V @ 200mA, -
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 102721-TLV71128518DDSER
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV71128518DDSER CAD Model

Description

The TLV71128518DDSER is a high-performance, dual-output low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This compact and efficient regulator is ideal for powering portable and battery-operated devices due to its low quiescent current and wide input voltage range.

Key Features:

  • Dual Output Channels: The device provides two regulated voltages, making it perfect for systems that require multiple supply voltages.
  • Output Voltage: It offers fixed output voltage options of 2.85V and 1.8V, suitable for a variety of digital and analog circuits.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring reliable and consistent power supply to sensitive components.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: With a typical quiescent current of just 50µA, the TLV71128518DDSER is optimized for battery-powered applications where power conservation is critical.
  • Power-Saving Mode: The device includes a power-saving mode that reduces quiescent current during light load conditions, further extending battery life.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Small Package Size: The regulator is available in a compact X2SON package, making it suitable for space-constrained applications.

Applications:

The TLV71128518DDSER is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Handheld Gaming Devices
  • IoT Devices
  • Wearable Technology

With its combination of dual outputs, high accuracy, low quiescent current, and compact form factor, the TLV71128518DDSER from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management solutions in portable and battery-operated devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4222 $50.6640
290+ $0.3465 $100.4850
450+ $0.3356 $151.0200
620+ $0.3248 $201.3760
800+ $0.3140 $251.2000
1,070+ $0.2815 $301.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess