EN
  • EN
  • DE

TLV71312PDBVR

Part No TLV71312PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Capacitor-Free, 150-mA, Low-Dropout Regulator | IC REG LINEAR 1.2V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 1.02V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TLV71312
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270583-TLV71312PDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71312PDBVR CAD Model

Description

Overview of Texas Instruments TLV71312PDBVR

The Texas Instruments TLV71312PDBVR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is particularly well-suited for applications that require a clean and stable power supply, ensuring reliable operation even under varying input conditions and load fluctuations.

Key Features

  • Output Voltage: The TLV71312PDBVR provides a fixed output voltage of 1.2V, which is ideal for powering sensitive electronic circuits and components.
  • High Accuracy: With excellent line and load regulation, this LDO maintains a consistent output voltage, contributing to the stability of the entire system.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capability: It can deliver up to 150 mA of output current, sufficient for a wide range of low-power devices and applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Small Package Size: Housed in a compact SOT-23-5 package, the TLV71312PDBVR is suitable for space-constrained applications.

Applications

The TLV71312PDBVR is versatile and can be used in various electronic devices and systems, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for microcontrollers and sensors
  • Consumer electronics such as cameras and audio devices
  • Healthcare and medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV71312PDBVR is no exception. This LDO voltage regulator is manufactured to meet high industry standards, ensuring dependable performance across its operational lifespan. With its robust feature set and Texas Instruments' reputation for quality, the TLV71312PDBVR stands out as a reliable choice for designers and engineers looking for a stable power solution.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1838 $50.5450
665+ $0.1509 $100.3485
1,030+ $0.1461 $150.4830
1,415+ $0.1414 $200.0810
1,830+ $0.1367 $250.1610
2,450+ $0.1226 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,150 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess