EN
  • EN
  • DE

TLV71312PDQNR

Part No TLV71312PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 4X2SON / Capacitor-Free, 150-mA, Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.2V
Maximum Dropout Voltage 1.02V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Part Number Series TLV71312
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801206-TLV71312PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV71312PDQNR CAD Model

Description

Introducing the TLV71312PDQNR Voltage Regulator by Texas Instruments

The TLV71312PDQNR is a high-performance, low-dropout voltage regulator from the renowned manufacturer Texas Instruments, designed to cater to a wide array of applications requiring stable and reliable power supply. This component is particularly suited for battery-powered devices, portable electronics, and any system where energy efficiency is paramount.

Key Features

  • Output Voltage: The TLV71312PDQNR provides a fixed output voltage of 1.2V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: With an output voltage accuracy of 2%, this regulator ensures precise voltage delivery for sensitive components.
  • Low Dropout: Its low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated designs.
  • Current Capacity: Capable of supplying up to 150mA of output current, it is suitable for a range of light to medium power requirements.
  • Power Supply Rejection Ratio (PSRR): The device boasts an excellent PSRR, minimizing the impact of supply voltage variations on the output voltage.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the application from damage due to overheating or excessive current draw.

Package and Availability

The TLV71312PDQNR comes in a compact X2SON package, which is highly space-efficient for modern PCB designs. The small footprint allows for its use in space-constrained applications without sacrificing performance.

Applications

This voltage regulator is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless peripherals and IoT devices
  • Healthcare monitoring systems
  • Power management for sensors and microcontrollers

With its combination of high accuracy, low power consumption, and robust protection features, the TLV71312PDQNR from Texas Instruments stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0642 $50.0760
1,905+ $0.0526 $100.2030
2,945+ $0.0510 $150.1950
4,050+ $0.0494 $200.0700
5,245+ $0.0477 $250.1865
7,010+ $0.0428 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,480 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess