EN
  • EN
  • DE

TLV71315PDQNR

Part No TLV71315PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.02V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.6V @ 150mA
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 135670-TLV71315PDQNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71315PDQNR CAD Model

Description

Introducing the TLV71315PDQNR Voltage Regulator by Texas Instruments

The TLV71315PDQNR is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance component is specifically engineered to deliver a stable and precise 1.5V output voltage, which is essential for powering sensitive electronic circuits and systems.

With an impressive load regulation performance, the TLV71315PDQNR ensures that the output voltage remains consistent despite variations in the load current. This makes it an ideal choice for applications that demand a stable power supply, such as portable devices, wireless communications, and microcontroller-based systems.

Key Features of the TLV71315PDQNR

  • Output Voltage: Precisely regulated 1.5V output, ideal for consistent performance in electronics.
  • High Accuracy: Offers excellent accuracy with low dropout, ensuring devices operate reliably under various conditions.
  • Current Capability: Capable of supplying up to 150 mA of output current, suitable for a wide range of low-power applications.
  • Package Type: Available in an ultra-small, leadless X2SON package, which minimizes the footprint on printed circuit boards (PCBs).
  • Thermal Performance: Designed with thermal shutdown and overcurrent protection features to safeguard against overheating and excessive load conditions.

Applications of the TLV71315PDQNR

The TLV71315PDQNR is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • GPS devices
  • Handheld gaming consoles
  • IoT devices

TI's commitment to quality ensures that the TLV71315PDQNR meets the highest standards for reliability and performance. With its compact size, excellent power regulation, and robust protection features, this LDO voltage regulator is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1029 $50.4210
1,185+ $0.0845 $100.1325
1,835+ $0.0818 $150.1030
2,530+ $0.0792 $200.3760
3,265+ $0.0766 $250.0990
4,375+ $0.0686 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,479 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess