EN
  • EN
  • DE

TLV71320DQNR

Part No TLV71320DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2V
Voltage Dropout (Max) 0.7V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 75 µA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV713
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35467-6,296-35467-2,-296-35467-1,-296-35467-1-ND,296-35467-1
Standard Package 3,000
Win Source Part Number 1317078-TLV71320DQNR
Ultra Librarian 3D Model Ultra Librarian TLV71320DQNR CAD Model

Description

Overview of Texas Instruments TLV71320DQNR

The TLV71320DQNR is a highly efficient, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments (TI). This component is designed to deliver a stable and precise 2.0V output voltage, which is essential for a wide range of electronic devices, including portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 2.0V, which is suitable for powering sensitive electronic circuits that require a stable power supply.
  • High Accuracy: With excellent load and line regulation, the TLV71320DQNR maintains a consistent voltage level, ensuring the reliable operation of connected components.
  • Low Dropout: The LDO design allows the regulator to operate efficiently with a minimal difference between the input and output voltages, reducing power loss and improving overall performance.
  • Current Capability: It can supply up to 150mA of output current, catering to a broad range of low-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against damage from overheating.
  • Package: The component is available in a compact, surface-mount X2SON package, making it an ideal choice for space-constrained applications.

Applications

The TLV71320DQNR is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Modules
  • Power Management for Portable Devices
  • Healthcare Devices

Quality and Reliability

As with all Texas Instruments products, the TLV71320DQNR is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. With its robust design and TI's commitment to quality, this LDO voltage regulator is a reliable choice for designers looking to enhance the power management capabilities of their electronic devices.

Whether you are developing a new gadget or optimizing an existing system, the TLV71320DQNR from Texas Instruments provides the performance and reliability you need in a compact, efficient package.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0792 $50.2920
1,540+ $0.0650 $100.1000
2,385+ $0.0630 $150.2550
3,285+ $0.0609 $200.0565
4,245+ $0.0589 $250.0305
5,685+ $0.0528 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,510 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess