EN
  • EN
  • DE

TLV71718PDQNR

Part No TLV71718PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 55μA
PSRR 70dB to 43dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.215V @ 150mA
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 127032-TLV71718PDQNR
Family Name TLV71718P
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71718PDQNR CAD Model

Description

The TLV71718PDQNR is a high-performance, low-dropout linear voltage regulator manufactured by Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This component is particularly suitable for portable and battery-powered devices due to its low quiescent current and high accuracy.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic circuits that require a precise voltage level for optimal performance.
  • High Accuracy: With an output voltage accuracy of 2%, the TLV71718PDQNR ensures that the connected components receive a consistent voltage, minimizing the risk of malfunction or damage due to voltage variations.
  • Low Dropout: The low dropout voltage of the regulator allows it to continue providing a stable output even when the input voltage is close to the output voltage, making it highly efficient in battery-operated devices where the voltage may decline over time.
  • Power Supply Rejection Ratio (PSRR): The excellent PSRR of the TLV71718PDQNR minimizes the effects of supply voltage variations on the output, ensuring a stable and noise-free voltage for sensitive RF and analog circuits.
  • Thermal Shutdown and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the device and the downstream components from damage due to excessive heat or current.

Applications

The TLV71718PDQNR is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • GPS Devices
  • Medical Equipment

Package and Availability

The TLV71718PDQNR comes in a compact X2SON package with a nominal size of 0.8mm x 0.8mm, making it an excellent choice for space-constrained applications. The device is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its combination of high performance, low power consumption, and protective features, the TLV71718PDQNR from Texas Instruments represents a reliable solution for designers looking to improve the efficiency and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1284 $50.0760
950+ $0.1053 $100.0350
1,475+ $0.1020 $150.4500
2,025+ $0.0988 $200.0700
2,620+ $0.0955 $250.2100
3,505+ $0.0856 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,350 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess