EN
  • EN
  • DE

TLV73311PDBVR

Part No TLV73311PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.1V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.1V
Maximum Dropout Voltage 0.45V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 60μA
PSRR 68dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270599-TLV73311PDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV73311PDBVR CAD Model

Description

Introducing the TLV73311PDBVR LDO Voltage Regulator from Texas Instruments

The TLV73311PDBVR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.1V with an impressive output current capability of up to 300mA. This compact and efficient device is housed in a small 5-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Accuracy: The TLV73311PDBVR offers excellent regulation with a low dropout voltage, ensuring a stable output even under varying input conditions and load fluctuations.
  • Low Power Consumption: With its low quiescent current, this LDO is optimized for battery-powered applications, helping to prolong battery life and reduce power consumption.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against overheating and ensuring reliable performance over a wide temperature range.
  • Output Current: Capable of supplying a continuous output current of 300mA, it is suitable for a variety of low-power devices and applications.
  • Stable Operation: The TLV73311PDBVR is stable with ceramic capacitors as low as 1µF, providing flexibility in design and reducing overall component count.

Applications:

The versatility of the TLV73311PDBVR makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Mobile phones and personal electronics
  • Wireless modules and IoT devices
  • Healthcare and medical equipment
  • Power supplies for sensors and microcontrollers

With its robust design, the TLV73311PDBVR ensures a reliable power source for sensitive electronics, maintaining a consistent voltage level critical for optimal performance. Texas Instruments' commitment to quality and performance is evident in this LDO voltage regulator, making it an essential component for designers seeking efficiency and reliability in their power management solutions.

Ordering Information:

The product is available with the orderable part number TLV73311PDBVR. For detailed specifications, technical documents, and ordering options, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1159 $50.4165
1,055+ $0.0951 $100.3305
1,630+ $0.0921 $150.1230
2,245+ $0.0891 $200.0295
2,905+ $0.0862 $250.4110
3,885+ $0.0773 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess