EN
  • EN
  • DE

TLV73318PDQNR3

Part No TLV73318PDQNR3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.3V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 60 µA
PSRR 68dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TLV73318
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51738-1,296-51738-2,296-51738-6,TLV73318PDQNR3-ND
Standard Package 3,000
Win Source Part Number 1317086-TLV73318PDQNR3
Ultra Librarian 3D Model Ultra Librarian TLV73318PDQNR3 CAD Model

Description

Introducing the TLV73318PDQNR3 from Texas Instruments

The TLV73318PDQNR3 is a state-of-the-art low-dropout (LDO) linear voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This component is engineered to meet the rigorous demands of modern electronic applications, offering a stable and reliable power supply solution. With an output voltage of 1.8V, it serves a wide range of applications, from sensitive RF circuits to microprocessors that require precise and consistent voltage levels.

One of the key features of the TLV73318PDQNR3 is its low dropout voltage, which enables it to maintain regulation with a minimal difference between the input and output voltages. This makes it exceptionally efficient in scenarios where the supply voltage is very close to the output voltage, minimizing power loss and heat generation.

The device comes in a compact, space-saving 2mm x 2mm X2SON package, which is ideal for space-constrained applications. Despite its small size, it offers a robust output current capability of up to 300mA, suitable for powering a variety of low-power devices and systems.

With an impressive load and line transient response, the TLV73318PDQNR3 ensures that the output voltage remains stable under varying load conditions, which is critical for the performance and longevity of sensitive electronic components. Additionally, the regulator features built-in protection mechanisms such as over-current and over-temperature protection, enhancing the reliability and safety of the end application.

The device also supports a low quiescent current, which is beneficial for battery-powered devices, as it helps to extend battery life by reducing power consumption when in standby mode. Furthermore, the TLV73318PDQNR3 is designed with a noise reduction pin that allows the addition of an external bypass capacitor to decrease output noise, a vital attribute for noise-sensitive applications like audio or RF systems.

In summary, the TLV73318PDQNR3 from Texas Instruments is a versatile, efficient, and reliable LDO voltage regulator that is well-suited for a broad range of applications. Its compact footprint, high performance, and protective features make it an excellent choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0804 $50.2500
1,520+ $0.0660 $100.3200
2,350+ $0.0639 $150.1650
3,240+ $0.0618 $200.2320
4,185+ $0.0598 $250.2630
5,600+ $0.0536 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,690 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess