EN
  • EN
  • DE

TLV75712PDRVR

Part No TLV75712PDRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 1A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TLV75712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50005-6, 296-50005-2, TLV75712PDRVR-ND, 296-50005-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936956-TLV75712PDRVR
Ultra Librarian 3D Model Ultra Librarian TLV75712PDRVR CAD Model

Description

Product Overview: TLV75712PDRVR by Texas Instruments

The TLV75712PDRVR is a highly efficient, single-output, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer Texas Instruments (TI). This device is designed to deliver a fixed output voltage of 1.2V, which is ideal for a wide range of applications requiring stable and precise voltage regulation.

With an impressive dropout voltage of just 130 mV at a 1A load, the TLV75712PDRVR ensures efficient operation even when the supply voltage is close to the output voltage, making it perfect for battery-powered devices where maximizing battery life is crucial. The device is capable of sourcing up to 1A of output current, catering to the needs of moderate to high-power applications.

The TLV75712PDRVR comes in a compact 6-pin WSON package with a small footprint, allowing for space-saving PCB designs. This feature is particularly beneficial for portable and space-constrained applications such as wearables, medical devices, and Internet of Things (IoT) gadgets.

One of the key features of this LDO regulator is its excellent transient response, which helps maintain a steady voltage level even during rapid changes in load, thereby protecting sensitive electronic components. Additionally, the device boasts a low quiescent current, further improving its energy efficiency and making it an excellent choice for standby and sleep modes in portable electronics.

For safety and reliability, the TLV75712PDRVR incorporates several protective features, including overcurrent protection, thermal shutdown, and undervoltage lockout. These features ensure the device operates within safe parameters, providing a robust power solution for your electronic designs.

Whether you are designing a new piece of consumer electronics, industrial equipment, or a sophisticated automotive system, the TLV75712PDRVR from Texas Instruments offers a reliable and high-performance voltage regulation solution that can meet the stringent requirements of your application.

With its combination of low dropout performance, high output current capacity, and compact packaging, the TLV75712PDRVR is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2821 $50.7780
435+ $0.2315 $100.7025
670+ $0.2243 $150.2810
925+ $0.2170 $200.7250
1,195+ $0.2098 $250.7110
1,595+ $0.1881 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess