EN
  • EN
  • DE
  • IT

TLV810SDBZT

Part No TLV810SDBZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISR 2.93V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 137810-TLV810SDBZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV810SDBZT CAD Model

Description

The TLV810SDBZT is a robust voltage supervisor designed by Texas Instruments to ensure the reliability and proper operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This component is ideal for a variety of applications, including consumer electronics, automotive systems, and industrial controls, where consistent and reliable system operation is critical.

Key Features

  • Voltage Monitoring: The TLV810SDBZT provides precise monitoring of system voltages, with a factory-set threshold level that ensures devices operate within their specified voltage ranges.
  • Reset Output: In the event of an undervoltage condition, this supervisor generates a reset signal, which remains active until the system voltage recovers. This reset signal helps to prevent system malfunctions and data corruption.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLV810SDBZT has a low quiescent current, making it suitable for battery-powered and portable devices.
  • Small Form Factor: The device comes in a compact, surface-mount, 3-pin SOT-23 package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh environments.

Specifications

Parameter Value Threshold Voltage Factory-programmable Output Type Active-low, push-pull Operating Temperature -40°C to +125°C Package SOT-23

The TLV810SDBZT's combination of features provides a reliable solution for system voltage supervision. With its precision voltage monitoring and reset capabilities, it is an essential component for maintaining the integrity of electronic systems. Texas Instruments' commitment to quality ensures that this voltage supervisor meets the highest standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.5032
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.6592
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess