EN
  • EN
  • DE

TLV840MADL29DBVR

Part No TLV840MADL29DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-VOLTAGE SUPERVISOR WITH ADJU / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.9V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354359-TLV840MADL29DBVR
Ultra Librarian 3D Model Ultra Librarian TLV840MADL29DBVR CAD Model

Description

Overview of Texas Instruments TLV840MADL29DBVR

The Texas Instruments TLV840MADL29DBVR is a high-precision, low-power voltage detector designed for systems that require an accurate monitoring of voltage levels. This device is part of Texas Instruments' TLV840 family of voltage detectors and is particularly suited for battery-powered applications, portable devices, and power-sensitive systems where maintaining the right voltage levels is crucial for operational stability and performance.

Key Features

  • High Accuracy: The TLV840MADL29DBVR offers a threshold accuracy of ±1%, ensuring reliable voltage monitoring and system protection.
  • Low Power Consumption: With a quiescent current of just 350 nA, this device is optimized for energy efficiency, which is essential for extending battery life in portable applications.
  • Adjustable Voltage Threshold: The device features an adjustable voltage threshold range, allowing for flexibility in various application requirements.
  • Open-Drain Output: The open-drain output configuration provides the option to connect the output to a higher voltage rail, offering versatility in interfacing with other system components.
  • Compact Package: Housed in a small, 5-pin SOT-23 package, the TLV840MADL29DBVR saves valuable board space, making it ideal for space-constrained applications.

Applications

The TLV840MADL29DBVR is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller reset circuits
  • Power management systems
  • Smart home and IoT devices
  • Industrial equipment

Technical Specifications

With a voltage detection threshold of 2.93V, the TLV840MADL29DBVR is designed to monitor under-voltage conditions accurately. It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments. The device's low-power consumption and high accuracy make it an excellent choice for designs where power efficiency and reliability are paramount.

In summary, the Texas Instruments TLV840MADL29DBVR is a versatile and reliable solution for voltage detection requirements in a wide array of electronic systems. Its low power consumption, high accuracy, and small form factor make it an excellent choice for designers looking to enhance system reliability without compromising on space or power efficiency.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6104 $51.8840
200+ $0.5008 $100.1600
310+ $0.4852 $150.4120
430+ $0.4695 $201.8850
555+ $0.4539 $251.9145
740+ $0.4069 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess