EN
  • EN
  • DE

TLV9061SIDBVR

Part No TLV9061SIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name TLV9061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-53200-2, 296-53200-1, 296-53200-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936971-TLV9061SIDBVR
Ultra Librarian 3D Model Ultra Librarian TLV9061SIDBVR CAD Model

Description

Product Overview: Texas Instruments TLV9061SIDBVR

The Texas Instruments TLV9061SIDBVR is a high-performance, single-channel operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This op-amp is part of the TLV906x family, which is known for its low-power consumption and rail-to-rail input/output capabilities.

The TLV9061SIDBVR operates from a supply voltage range of 1.8V to 5.5V, making it an excellent choice for battery-powered and portable devices. With a bandwidth of 10MHz and a slew rate of 6.5V/μs, this operational amplifier can handle a variety of signals with precision and speed, making it ideal for filtering, amplification, and signal conditioning in both audio and industrial applications.

One of the standout features of the TLV9061SIDBVR is its rail-to-rail input and output, which allows the amplifier to handle signals that range from the power supply rails to within millivolts of the rails, maximizing the dynamic range in low-voltage applications. Additionally, the low input bias current of 1pA typ. ensures minimal error in high-impedance applications, such as sensor interfaces and integrators.

The device is offered in a small SOT-23-5 package, which is ideal for space-constrained applications. Despite its compact size, the TLV9061SIDBVR does not compromise on performance. It features a low input offset voltage of 800μV (max) and an operating temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Moreover, the TLV9061SIDBVR comes with built-in EMI protection filters, which minimize the effects of radio-frequency interference, thus maintaining signal fidelity in environments with high EMI. This feature is particularly beneficial in industrial and automotive applications where EMI can be a significant concern.

In summary, the Texas Instruments TLV9061SIDBVR operational amplifier is a versatile and robust component that offers excellent performance for a variety of electronic designs. Its low-power operation, rail-to-rail input/output, and compact form factor make it an ideal choice for designers looking to create efficient, high-quality, and space-saving products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4268 $51.2160
290+ $0.3502 $101.5580
445+ $0.3392 $150.9440
610+ $0.3283 $200.2630
790+ $0.3174 $250.7460
1,055+ $0.2845 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,381 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess