EN
  • EN
  • DE

TLV990-21PFB

Part No TLV990-21PFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 3V 10-BIT FRONT END 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 10
Number of Channels 1
Power (Watts) 150mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFP (7x7)
Win Source Part Number 054608-TLV990-21PFB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV990-21PFB CAD Model

Description

The TLV990-21PFB is a cutting-edge, high-performance analog-to-digital converter (ADC) developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This product is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, industrial automation, and communication systems.

Key Features

  • Resolution: The TLV990-21PFB boasts a high-resolution 21-bit analog-to-digital conversion, providing precise digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, ensuring that it can keep up with the demands of high-speed signal processing applications.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes for versatile usage across different platforms.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV990-21PFB is optimized for low power consumption, making it suitable for battery-powered devices.
  • Interface: It includes a user-friendly digital interface that simplifies integration into digital systems, ensuring a seamless communication with microprocessors and digital signal processors.

Performance and Reliability

The TLV990-21PFB is engineered to provide reliable performance under various operating conditions. Its robust construction ensures longevity and consistent operation, even in harsh environments. Texas Instruments' commitment to quality means that each unit is rigorously tested to meet the highest industry standards.

Applications

This ADC is versatile and can be used in a multitude of applications where accurate and rapid conversion of analog signals to digital data is required. Its precision makes it particularly useful in scientific instrumentation, while its speed is advantageous in digital communication systems where bandwidth and data integrity are critical. Additionally, its low power draw makes it an excellent choice for portable devices where battery life is a concern.

Conclusion

The TLV990-21PFB from Texas Instruments stands out as a superior ADC solution, offering a blend of precision, speed, and efficiency. Its robust design and versatile features make it a go-to choice for engineers and developers looking to enhance their systems with reliable and accurate data conversion.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.0612
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess