EN
  • EN
  • DE

TLVH431AQDCKR

Part No TLVH431AQDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SC70-6 / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±1%
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-18045-1-NDR,-TLVH431AQDCKR-NDR,-296-18045-1-ND,-296-18045-1,296-TLVH431AQDCKRTR,-TLVH431AQDCKRE4,-TLVH431AQDCKRG4-NDR,TLVH431AQDCKRG4,296-TLVH431AQDCKRDKR,TLVH431AQDCKRE4-ND,296-TLVH431AQDCKRCT,296-18045-2-NDR,TLVH431AQDCKRG4-ND,TLVH431AQDCKRE4,-TLVH431AQDCKRE4-NDR,-296-18045-1-NDR,296-18045-6,296-18045-1,296-18045-2,-TLVH431AQDCKRG4,296-18045-1-ND,296-18045-2-ND,296-18045-6-ND
Standard Package 3,000
Win Source Part Number 961669-TLVH431AQDCKR
Ultra Librarian 3D Model Ultra Librarian TLVH431AQDCKR CAD Model

Description

Product Overview: Texas Instruments TLVH431AQDCKR

The TLVH431AQDCKR from Texas Instruments is a precision low-voltage shunt regulator that is designed to maintain accurate voltage regulation across a wide range of operating conditions. This device is a part of TI’s TLVH431 family, which is known for its high accuracy, low operational voltage, and excellent thermal stability, making it ideal for a variety of applications in power management systems.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 1.24V to 18V, which can be set with two external resistors. This flexibility allows for use in a broad array of applications.
  • Low Voltage Operation: The TLVH431AQDCKR operates at a minimal cathode voltage of just 1.24V, which is suitable for low-voltage applications and systems where power efficiency is critical.
  • High Accuracy: With a typical temperature drift of only 50 ppm/°C and an initial accuracy of 0.5%, the device ensures precise voltage control, which is essential for sensitive electronic components.
  • Low Dynamic Output Impedance: The low output impedance of the device provides better load regulation and ensures stable performance across a range of operating conditions.
  • Wide Operating Temperature Range: The TLVH431AQDCKR is designed to operate over a wide temperature range from -40°C to 125°C, making it suitable for industrial and automotive environments.

Applications

The TLVH431AQDCKR is versatile and can be used in various applications, including:

  • Adjustable voltage and current regulators
  • Power supply control circuits
  • Battery chargers
  • Switching power supplies
  • Motor control circuits
  • Precision voltage reference

Package and Quality

This particular model, the TLVH431AQDCKR, comes in a compact SC-70 package with 5 terminals, offering a space-saving solution for PCBs with limited real estate. Texas Instruments ensures high manufacturing standards, and the device is RoHS compliant, reflecting a commitment to environmental responsibility.

With its combination of features, the TLVH431AQDCKR is an excellent choice for designers looking for a reliable and precise voltage reference solution.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to €22.4283
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to €6.7216
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to €2.7931
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to €9.5991
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to €5.9536
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to €0.6421

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7644 €45.8667
145+ €0.6273 €90.9551
225+ €0.6077 €136.7311
310+ €0.5881 €182.3145
400+ €0.5684 €227.3753
535+ €0.5097 €272.6844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess