EN
  • EN
  • DE

TLVH431BQDBVRQ1

Part No TLVH431BQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109814-TLVH431BQDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431BQDBVRQ1 CAD Model

Description

The TLVH431BQDBVRQ1 is a low-voltage, three-terminal, adjustable precision shunt regulator from Texas Instruments. Its design is optimized for automotive and industrial applications, where it provides a reliable voltage reference with a wide range of adjustable output voltages. This component is part of Texas Instruments' quality product lineup that is qualified for automotive applications, ensuring high standards of performance and reliability.

Key Features

  • Adjustable Output Voltage: This shunt regulator offers an output voltage range that can be set from 1.24V to 18V with two external resistors, allowing for flexibility in various circuit designs.
  • Low Voltage Operation: With a minimum cathode voltage of 1.24V, the TLVH431BQDBVRQ1 is suitable for low voltage operations, making it ideal for battery-operated and energy-efficient applications.
  • High Precision: It offers excellent voltage precision and stability, ensuring a consistent output even under varying conditions, which is critical for sensitive electronic circuits.
  • Low Operational Current: The device features a typical low dynamic output impedance and a wide operating current range from 400 µA to 70 mA, enhancing its efficiency and suitability for a variety of applications.
  • Temperature Compensated: The TLVH431BQDBVRQ1 is temperature compensated, which allows it to maintain voltage accuracy over its entire operating temperature range of -40°C to 125°C.
  • Robust Packaging: It is available in a small-outline transistor package (SOT-23), which is ideal for space-constrained applications.

Applications

The TLVH431BQDBVRQ1's versatile nature makes it suitable for a broad range of applications, including:

  • Automotive systems
  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Portable electronics

With its combination of flexibility, precision, and reliability, the TLVH431BQDBVRQ1 is an excellent choice for designers looking to integrate a stable voltage reference into their automotive or industrial electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0431 $51.0775
60+ $1.6764 $100.5840
93+ $1.6240 $151.0320
128+ $1.5716 $201.1648
165+ $1.5192 $250.6680
221+ $1.3621 $301.0241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess