EN
  • EN
  • DE
  • IT

TLVH431IPK

Part No TLVH431IPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1.5% SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% SOT-89-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TLVH431
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-18626-2, 296-18626-1, 296-18626-6, 296-18626-2-NDR, 296-19349-6-ND, 296-19349-2-ND, 296-19349-1-ND, -296-18626-1-ND, 296-18626-6-NDR, 296-19349-1, TLVH431IPKG3, 296-18626-1-NDR, -296-18626-1, -296-18626-1-NDR, -TLVH431IPK-NDR, 296-19349-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936978-TLVH431IPK
Ultra Librarian 3D Model Ultra Librarian TLVH431IPK CAD Model

Description

The TLVH431IPK from Texas Instruments is a precision low-voltage adjustable shunt regulator with a guaranteed thermal stability. Designed to be versatile and flexible, this three-terminal adjustable shunt regulator operates over a wide range of currents, from 1.5 mA to 100 mA, making it suitable for various applications, from adjustable power supplies to precision voltage dividers.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from V<sub>ref to 18 V, where V<sub>ref is the reference voltage (1.24 V).
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 Ω, the TLVH431IPK provides stable reverse current operation.
  • Temperature Compensated: The TLVH431IPK is temperature compensated and ensures stability over the entire temperature range of -40°C to 125°C.
  • Low Operational Current: This shunt regulator works with a minimal operational current, ranging from 1.5 mA, which helps in reducing overall power consumption.
  • High Precision: The device features a typical output voltage tolerance of ±0.5%, ensuring high precision for regulated outputs.

Applications

The TLVH431IPK is ideal for a variety of applications, including:

  • Adjustable Power Supplies
  • Battery Chargers
  • Precision Voltage Dividers
  • Portable Electronics
  • Reference Voltage Sources

Package and Quality

The TLVH431IPK comes in a small outline transistor (SOT-89) package, which is optimal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this voltage reference is no exception. It is designed to meet stringent quality standards, ensuring reliability and performance in critical systems.

With its combination of features, the TLVH431IPK is a robust and reliable component for designers looking to create stable and precise voltage regulation solutions in their electronic designs.

You May Also Be Interested in

Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $9.9839
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Precision Reference
Lowest to $5.6478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5877 $58.7700
235+ $0.4822 $113.3170
360+ $0.4672 $168.1920
500+ $0.4520 $226.0000
645+ $0.4370 $281.8650
860+ $0.3918 $336.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess