EN
  • EN
  • DE

TM4C1231H6PGEI7R

Part No TM4C1231H6PGEI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tube
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797189-TM4C1231H6PGEI7R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name TM4C1231H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PGEI7R CAD Model

Description

The TM4C1231H6PGEI7R is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments, designed to cater to a wide range of embedded applications. This versatile MCU is based on the ARM® Cortex™-M4F core, which provides efficient signal processing capabilities and robust control features making it an ideal choice for industrial, motion control, automotive, and consumer electronics applications.

Key Features

  • Core: ARM® Cortex™-M4F with floating-point unit and core speeds up to 80 MHz.
  • Memory: Comes with 256KB of Flash memory and 32KB of SRAM, supporting complex applications and reducing the need for external memory components.
  • Communication Interfaces: Equipped with a variety of communication peripherals including I2C, SPI, UARTs, and USB 2.0, enabling easy integration with other components and systems.
  • Timers and PWM: Multiple timers, including general-purpose and watchdog timers, alongside PWM outputs for precise control over connected devices.
  • Analog Peripherals: Integrated with ADCs and analog comparators, facilitating direct interfacing with sensors and other analog signals.
  • GPIO: Extensive General-Purpose Input/Output pins allow for versatile hardware interfacing and customizations.
  • Package: Available in a compact 144-LQFP (Low-Profile Quad Flat Package) that minimizes the PCB footprint.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable performance under harsh conditions.
  • Power Management: Advanced power management features for efficient energy usage, including sleep and deep-sleep modes.

Applications

The TM4C1231H6PGEI7R MCU is designed to address the needs of a diverse set of applications. Its robust processing core and extensive peripheral set make it suitable for:

  • Industrial Automation and Control Systems
  • Motor Control and Drives
  • Home and Building Automation
  • Automotive Electronics
  • Portable Instrumentation
  • Internet of Things (IoT) Devices

With its combination of performance, memory, and rich set of peripherals, the TM4C1231H6PGEI7R MCU from Texas Instruments is a reliable and flexible solution for your next high-demand embedded project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess