EN
  • EN
  • DE
  • IT

TM4C123BH6PZIR

Part No TM4C123BH6PZIR
Manufacturer Texas Instruments
Catalog OEM Souring
Description ARM Microcontrollers MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469062-TM4C123BH6PZIR
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-LQFP (14x14)
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian TM4C123BH6PZIR CAD Model

Description

The TM4C123BH6PZIR is a high-performance ARM Cortex-M4 based microcontroller (MCU) from Texas Instruments, designed for a broad range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices. With its powerful 32-bit ARM Cortex-M4 core, this MCU offers impressive processing capabilities along with floating-point unit (FPU) support, enabling efficient computations and complex algorithm implementations crucial for modern embedded systems. This microcontroller features a rich set of peripherals including serial communication interfaces, versatile digital and analog I/Os, and advanced timers, providing a comprehensive solution for complex control and connectivity challenges. Its integrated memory and various power-saving modes make it an efficient choice for applications requiring compact form factors and extended battery life. The TM4C123BH6PZIR is noteworthy for its IoT readiness, providing developers with the tools to create connected devices easily and securely, thereby accelerating deployment and facilitating the creation of innovative solutions in a rapidly evolving technology landscape.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7663 $63.0652
8+ $12.9364 $103.4912
12+ $12.5322 $150.3864
17+ $12.1279 $206.1743
22+ $11.7236 $257.9192
29+ $10.5109 $304.8161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess