EN
  • EN
  • DE

TM4C123GH6PGET7R

Part No TM4C123GH6PGET7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797234-TM4C123GH6PGET7R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name TM4C123GH6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PGET7R CAD Model

Description

Introducing the TM4C123GH6PGET7R Microcontroller

The TM4C123GH6PGET7R is a high-performance ARM Cortex-M4F based microcontroller brought to you by Texas Instruments. This advanced microcontroller is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices. With its robust set of features and capabilities, the TM4C123GH6PGET7R stands out as a reliable choice for designers and engineers seeking a powerful and versatile MCU.

Key Features

  • Core: The device is built around a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. The core also includes a floating-point unit (FPU) for efficient processing of floating-point operations.
  • Memory: It comes with a generous 256KB of Flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: A variety of communication interfaces are available, including I2C, SPI, UARTs, USB, and CAN, enabling easy integration with a wide range of external devices and systems.
  • Digital and Analog Features: The MCU features General Purpose Input/Output (GPIO) pins, 12-bit Analog-to-Digital Converters (ADCs), and Analog Comparators, offering versatility in interfacing with sensors, actuators, and other electronic components.
  • Advanced Timers: Advanced timer modules support PWM generation, capture/compare, and time-based control, suitable for precision control applications.
  • Robust Design: With an industrial temperature range and enhanced protection features, the TM4C123GH6PGET7R is designed for reliability in challenging environments.
  • Development Support: Texas Instruments provides comprehensive development tools and software support, including the TivaWare for C Series software suite, easing the development process and reducing time to market.

Applications

The TM4C123GH6PGET7R microcontroller is ideal for a variety of applications, thanks to its high level of integration and performance capabilities. It excels in areas such as:

  • Embedded Systems
  • Industrial Automation
  • Home and Building Automation
  • Automotive Electronics
  • Medical Devices
  • Smart Energy Solutions

With its blend of performance, memory, and rich set of peripherals, the TM4C123GH6PGET7R from Texas Instruments is a smart choice for your next embedded design project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7173 $62.8692
8+ $12.8963 $103.1704
13+ $12.4933 $162.4129
17+ $12.0903 $205.5351
22+ $11.6873 $257.1206
29+ $10.4782 $303.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess