EN
  • EN
  • DE

TM4F232H5QDFIGB0

Part No TM4F232H5QDFIGB0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M4 Stellaris® ARM® Cortex®-M4F 230 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M4F 230
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TM4F232
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341749-TM4F232H5QDFIGB0
Ultra Librarian 3D Model Ultra Librarian TM4F232H5QDFIGB0 CAD Model

Description

Introducing the TM4F232H5QDFIGB0 Microcontroller

Texas Instruments presents the TM4F232H5QDFIGB0, a high-performance microcontroller that is part of the Tiva™ C Series. This microcontroller is designed for industrial applications that require robust communication capabilities, real-time performance, and low-power operation. It is an ideal choice for automation, control systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: At the heart of the TM4F232H5QDFIGB0 is an ARM® Cortex®-M4F processor which operates at speeds up to 120 MHz. The core also includes a floating-point unit (FPU) that enhances the performance of math-intensive applications.
  • Memory: With 256KB of Flash memory and 32KB of SRAM, this microcontroller can handle complex programs and support a variety of real-time operations without compromising performance.
  • Communication Interfaces: A comprehensive set of communication features includes USB 2.0 device/host/OTG, UARTs, I2Cs, SPIs, CAN, and I2S, making it highly versatile for connecting with various peripherals and other microcontrollers.
  • Timers and PWM: Multiple timers, PWM outputs, and capture/compare features provide excellent tools for precise timing operations and control applications.
  • Analog-to-Digital Converters (ADCs): The integrated 12-bit ADCs with sample and hold capabilities allow for accurate sensor readings and analog data processing.
  • Power Management: Advanced power management features, including multiple sleep modes, ensure efficient power consumption, which is critical for battery-powered and energy-conscious applications.
  • Package: The TM4F232H5QDFIGB0 comes in a compact 64-pin QFP (Quad Flat Package), which is suitable for space-constrained applications while still offering ample I/O options.

Applications:

The TM4F232H5QDFIGB0 is designed to cater to a wide range of applications such as:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Home and building automation
  • Smart grid and energy management
  • Portable instrumentation
  • Vehicle monitoring and GPS systems

With its powerful ARM Cortex-M4F core, extensive communication interfaces, and low power consumption, the TM4F232H5QDFIGB0 microcontroller from Texas Instruments is a versatile solution that meets the demanding requirements of modern embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess