EN
  • EN
  • DE

TMCS1101A4BQDRQ1

Part No TMCS1101A4BQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description SENSOR CURRENT HALL  5.75A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 5.75A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 4.5V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TMCS1101A4BQDRQ1 CAD Model

Description

SENSOR CURRENT HALL  5.75A 8SOIC

You May Also Be Interested in

Texas Instruments
CURRENT SENSOR
Lowest to $2.2064
Texas Instruments
SENSOR CURRENT HALL 45A 8SOIC
Lowest to $4.2301
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Lowest to $16.2647
Honeywell
SENSOR 0.23PSID 0.08" 4.5V 8SMD
Need more? Email Us
Honeywell
SENSOR CURRENT HALL 200A AC/DC
Lowest to $20.6661
Tamura
CURRENT SENSOR (50A; 15V) -40 10
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT FLUX 75A AC/DC
Lowest to $13.6363
LEM
SENSORS
Lowest to $9.3844
LEM USA Inc.
SENSOR CURRENT HALL 15A AC/DC
Lowest to $43.9850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9695 $54.6645
25+ $4.0776 $101.9400
38+ $3.9501 $150.1038
53+ $3.8227 $202.6031
68+ $3.6953 $251.2804
91+ $3.3130 $301.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess