EN
  • EN
  • DE

TMDS361PAGR

Part No TMDS361PAGR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI SWITCH 64TQFP / Video Switch IC GPIO, I2C, Logic HDMI 1.3a 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Switch
Applications Video Display
Standards HDMI 1.3a
Control Interface GPIO, I²C, Logic
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMDS361
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372383-TMDS361PAGR
Ultra Librarian 3D Model Ultra Librarian TMDS361PAGR CAD Model

Description

Introducing the TMDS361PAGR from Texas Instruments

The TMDS361PAGR is a cutting-edge digital switch from Texas Instruments (TI), designed to facilitate high-speed digital data transmission. This device is an integral component for systems requiring the selection and routing of high-speed digital video and audio signals. The TMDS361PAGR is particularly well-suited for applications involving HDMI (High-Definition Multimedia Interface) and DVI (Digital Visual Interface) connections, making it an essential part of modern multimedia and entertainment systems, as well as high-definition displays and projectors.

At the core of the TMDS361PAGR's functionality is its ability to seamlessly switch between three HDMI/DVI ports to a single HDMI/DVI display without compromising signal integrity. This feature ensures that users can connect multiple sources, such as DVD players, gaming consoles, or computers, to a single display and switch between them with ease. The TMDS361PAGR supports a wide range of resolutions, including standard definition, high definition, and even 4K ultra-high definition, providing versatility for various display technologies.

The device operates with a single 3.3V supply voltage and offers a low-power standby mode, enhancing its energy efficiency. Additionally, the TMDS361PAGR is designed with ESD (Electrostatic Discharge) protection circuitry, safeguarding the device from potential damage caused by static electricity. This feature is particularly important in environments where electronic devices are frequently connected and disconnected.

For design engineers and system integrators, the TMDS361PAGR offers a straightforward implementation with minimal external components required. The device comes in a compact TQFP (Thin Quad Flat Package) form factor, making it suitable for space-constrained applications. It also features a digital lock indicator, providing a visual confirmation of signal stability and integrity.

Overall, the TMDS361PAGR from Texas Instruments represents a reliable and efficient solution for high-speed digital signal switching. Its robust design, coupled with TI's reputation for quality and performance, makes it an excellent choice for enhancing the connectivity and functionality of modern multimedia systems.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6621 $51.2831
27+ $3.8254 $103.2858
41+ $3.7058 $151.9378
56+ $3.5863 $200.8328
73+ $3.4667 $253.0691
97+ $3.1081 $301.4857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess