EN
  • EN
  • DE

TMDS3P701016A

Part No TMDS3P701016A
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320LF2407A EVAL BRD / TMS320LF2407A C2000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320LF2407A
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, XDS510 Programmer
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341874-TMDS3P701016A
Ultra Librarian 3D Model Ultra Librarian TMDS3P701016A CAD Model

Description

Introducing the TMDS3P701016A from Texas Instruments

The TMDS3P701016A is a cutting-edge serializer and deserializer (SerDes) product from Texas Instruments, designed to facilitate high-speed data transmission for a variety of applications. This advanced chip is an ideal solution for applications that require fast data transfer rates and reliable performance, such as automotive infotainment systems, industrial cameras, and high-resolution video links.

Key Features

  • High Data Rate: The TMDS3P701016A supports impressive data rates, enabling the transfer of large amounts of data quickly and efficiently.
  • Low Power Consumption: Despite its high performance, the chip is designed to operate with minimal power consumption, making it suitable for energy-sensitive applications.
  • Robust Error Handling: With built-in error detection and correction mechanisms, the TMDS3P701016A ensures data integrity, even in challenging conditions.
  • Flexible Interface: The device offers a flexible interface that is compatible with a wide range of industry-standard protocols, ensuring easy integration with existing systems.

Applications

The versatility of the TMDS3P701016A makes it suitable for a wide array of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • High-definition video transmission
  • Medical imaging equipment
  • Telecommunications infrastructure

Technical Specifications

At the core of the TMDS3P701016A's technical specifications are:

  • Support for multiple data rate options
  • Low electromagnetic interference (EMI) for reduced noise in sensitive applications
  • Hot plug detection and advanced signal conditioning
  • Extended temperature range for operation in harsh environments

With its blend of high-speed data capabilities, low power consumption, and robust performance, the TMDS3P701016A from Texas Instruments stands out as a top-tier choice for developers and engineers looking to push the boundaries of data transmission technology.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess