EN
  • EN
  • DE

TMDS570LS31USB

Part No TMDS570LS31USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341790-TMDS570LS31USB
Ultra Librarian 3D Model Ultra Librarian TMDS570LS31USB CAD Model

Description

Product Overview: TMDS570LS31USB by Texas Instruments

The TMDS570LS31USB is a robust development tool from Texas Instruments designed to facilitate the programming and debugging of embedded applications. This product is specifically tailored for developers working with the TMS570 series of microcontrollers, which are ARM Cortex-R based and are well-suited for safety-critical automotive and industrial applications.

Key Features:

  • High-Performance ARM Cortex-R Core: The TMS570 microcontrollers are built around a powerful ARM Cortex-R core, providing high computational performance and real-time responsiveness, which is crucial for control-oriented applications.
  • Integrated Safety Features: With a focus on safety, the TMS570 series includes features such as Error Correction Code (ECC) on both flash and RAM, lockstep CPUs, and a built-in self-test for reliable operation in safety-critical systems.
  • Comprehensive Development Support: The TMDS570LS31USB development kit comes with an extensive range of software tools and libraries to streamline the development process, including HALCoGen for low-level driver generation and the Hercules Safety MCU Demos.
  • USB Connectivity: The kit includes a USB interface for easy connection to a PC, enabling straightforward programming and debugging without the need for additional hardware.
  • Flexible I/O Options: A variety of input/output options are available, including CAN, Ethernet, and FlexRay, making it suitable for a range of communication protocols used in automotive and industrial environments.

Applications:

The TMDS570LS31USB is ideal for developers working on applications that require high levels of reliability and safety. Its typical use cases include:

  • Automotive safety systems such as Advanced Driver Assistance Systems (ADAS), Electronic Stability Control (ESC), and Anti-lock Braking Systems (ABS)
  • Industrial control systems requiring high levels of fault tolerance
  • Flight control systems in aerospace applications
  • Medical devices with stringent safety requirements

In summary, the TMDS570LS31USB development kit from Texas Instruments is an indispensable tool for engineers seeking to develop advanced, safety-critical applications with the TMS570 series of microcontrollers. Its comprehensive feature set and strong support ecosystem make it an excellent choice for a wide range of high-reliability applications.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess