EN
  • EN
  • DE

TMDSDVSPBA9-L

Part No TMDSDVSPBA9-L
Manufacturer Texas Instruments
Catalog Software, Services
Description DIGITAL VIDEO EVAL MODULE / License
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Series DaVinci™
Package Bulk
Product Status Obsolete
Type License
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8473.30.1180
Win Source Part Number 1341876-TMDSDVSPBA9-L
Ultra Librarian 3D Model Ultra Librarian TMDSDVSPBA9-L CAD Model

Description

The TMDSDVSPBA9-L is a cutting-edge digital signal processor (DSP) evaluation module from Texas Instruments (TI), designed to provide designers and engineers with a robust platform for developing and testing high-performance applications. This DSP board is part of TI's extensive range of evaluation modules that are tailored to accelerate the design process and enable rapid prototyping.

Key Features

  • High-Performance DSP: At the heart of the TMDSDVSPBA9-L is a powerful DSP core that is capable of executing complex mathematical computations at high speeds, making it ideal for applications such as audio and video processing, telecommunications, and industrial control systems.
  • Extensive Connectivity: The module offers a variety of connectivity options, including USB, Ethernet, and serial interfaces, allowing for easy integration with a range of peripherals and external devices.
  • Onboard Memory: Equipped with ample onboard memory, the TMDSDVSPBA9-L allows for efficient data management and storage, which is essential for handling large data sets and supporting sophisticated algorithms.
  • Software Support: TI provides comprehensive software support for the TMDSDVSPBA9-L, including an optimized DSP library and development tools that simplify coding, debugging, and performance analysis.
  • Expansion Capabilities: The evaluation module includes expansion headers that are compatible with various add-on cards, enabling users to extend the functionality of the DSP platform to suit specific application requirements.

Applications

The versatility of the TMDSDVSPBA9-L makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Advanced audio and video processing
  • Wireless and wired communication systems
  • Medical imaging and diagnostics
  • Industrial automation and control
  • Real-time data analytics

With its combination of performance, connectivity, and expandability, the TMDSDVSPBA9-L from Texas Instruments represents an excellent choice for developers seeking a reliable and versatile DSP platform. Whether for prototyping or for educational purposes, this evaluation module delivers the necessary tools to explore the full potential of digital signal processing.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess