EN
  • EN
  • DE

TMDSEXPL138

Part No TMDSEXPL138
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ZOOM OMAP-L138 EVAL BRD / OMAP-L138 Zoom™ OMAP™ ARM9 DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM9
Platform Zoom™
Utilized IC / Part OMAP-L138
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Power Supply, Accessories
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341740-TMDSEXPL138
Ultra Librarian 3D Model Ultra Librarian TMDSEXPL138 CAD Model

Description

The TMDSEXPL138 is a highly versatile and powerful development kit designed by Texas Instruments (TI), aimed at providing developers with a comprehensive platform for exploring and building applications around TI's OMAP-L138 processor. This development kit is a part of TI's expansive range of tools for embedded processing, which are well-known for their reliability and performance.

At the heart of the TMDSEXPL138 is the OMAP-L138, a multifaceted processor that combines an ARM9 core with a C674x DSP core, making it an ideal choice for applications requiring a mix of real-time processing and computational power. The dual-core nature of the OMAP-L138 allows for simultaneous and efficient processing of both control and signal processing tasks, which is essential for applications in audio, video, and industrial control, among others.

The development kit includes a range of features to expedite the development process. It comes with onboard memory, a host of connectivity options such as USB, Ethernet, and Serial interfaces, and multiple expansion connectors for further customization and scalability. The board also provides an LCD display interface, audio I/O, and SD/MMC card slot, allowing developers to create rich multimedia applications.

TI's TMDSEXPL138 is supported by an extensive software ecosystem, including TI's Code Composer Studio integrated development environment (IDE) and DSP/BIOS, which provides a real-time operating system kernel optimized for the DSP core. Additionally, the development kit is accompanied by a range of software examples, libraries, and development tools to kick-start application development.

Whether for educational purposes, industrial applications, or multimedia processing, the TMDSEXPL138 development kit offers a robust platform for developers looking to harness the power of the OMAP-L138 processor. With its rich set of features and strong support from Texas Instruments, the TMDSEXPL138 is an excellent choice for developing advanced embedded systems.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess