EN
  • EN
  • DE

TMDSPDB6727

Part No TMDSPDB6727
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE PRO AUDIO / TMS320C6727 Audio Processing Audio Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Audio
Function Audio Processing
Utilized IC / Part TMS320C6727
Supplied Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341934-TMDSPDB6727
Ultra Librarian 3D Model Ultra Librarian TMDSPDB6727 CAD Model

Description

The Texas Instruments TMDSPDB6727 is a high-performance digital signal processor (DSP) development board designed to offer a flexible and powerful platform for embedded system designers and software developers. This development board is built around the TMS320C6727 DSP, a member of the TMS320C67x DSP family, known for its exceptional computational speed and efficiency.

Key Features

  • High-Performance DSP: At the heart of the TMDSPDB6727 is the TMS320C6727 processor, which operates at a core frequency of up to 350 MHz, delivering up to 2800 million instructions per second (MIPS). This makes it an ideal choice for high-throughput applications requiring intense mathematical computations.
  • Memory: The development board comes equipped with onboard memory, including a large-capacity DDR2 SDRAM and non-volatile Flash memory, allowing for efficient program execution and data storage.
  • Extensive Connectivity: A variety of peripherals and interfaces are available on the TMDSPDB6727, including USB 2.0, I2C, UART, and SPI, enabling easy connection with other devices and systems.
  • Expansion Capabilities: The board includes expansion connectors that allow for the addition of application-specific daughter cards, enhancing the platform's versatility and enabling custom solutions.
  • Onboard Debugging: An integrated JTAG interface with an onboard JTAG emulator provides convenient debugging capabilities, reducing the need for additional debugging hardware.
  • Software Support: Texas Instruments provides a comprehensive suite of software tools, including Code Composer Studio™ IDE, DSP/BIOS, optimized DSP libraries, and example code to jumpstart development.

Applications

The TMDSPDB6727 is suitable for a wide range of applications, particularly those requiring intensive signal processing capabilities such as audio processing, industrial control, medical imaging, and telecommunications. Its robust design and extensive feature set make it an excellent choice for researchers, educators, and professional engineers seeking a reliable and scalable development environment.

Overall, the TMDSPDB6727 from Texas Instruments represents a blend of performance, flexibility, and ease of use, providing a solid foundation for developing advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess