EN
  • EN
  • DE
  • IT

TMDXDOCK28377D

Part No TMDXDOCK28377D
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320F28377D EVAL / TMS320F28377D Experimenter C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320F28377D
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341735-TMDXDOCK28377D
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28377D CAD Model

Description

The TMDXDOCK28377D, from Texas Instruments, is an all-inclusive development kit designed to expedite the development of high-performance applications utilizing the Delfino™ F2837xD series of microcontrollers. This kit serves as a robust platform for engineers and developers to innovate with the dual-core C2000™ Delfino F28377D microcontroller, which is renowned for its powerful processing capabilities and precision control.

At the heart of the TMDXDOCK28377D is the F28377D MCU, which boasts dual-core architecture combining two TMS320C28x cores. These cores provide a combined performance of up to 400 MIPS (million instructions per second), making it an ideal solution for demanding control applications. The microcontroller also integrates a variety of advanced peripherals, including high-resolution PWMs, enhanced analog-to-digital converters (ADCs), and multiple communication ports that support protocols such as CAN, SPI, I2C, and UART.

The development kit includes an integrated JTAG emulation for easy programming and debugging, along with access to all the I/Os and peripherals for a seamless user experience. Additionally, it features a detachable USB JTAG interface which simplifies the connection to a PC for development and debugging purposes.

The TMDXDOCK28377D is not just a piece of hardware; it is complemented by a comprehensive suite of software tools and libraries. Texas Instruments provides Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software which includes device drivers, example projects, and peripheral examples to jumpstart application development. This allows developers to focus on innovation and differentiation, rather than the intricacies of toolchain setup and basic peripheral configuration.

In summary, the TMDXDOCK28377D development kit is a versatile and powerful tool for engineers looking to harness the full potential of the Delfino F2837xD series microcontrollers. With its combination of high-performance hardware, advanced peripherals, and comprehensive software support, this kit provides a solid foundation for developing sophisticated control applications in areas such as industrial automation, motor control, power conversion, and renewable energy systems.

You May Also Be Interested in

Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD TMS570LC4357 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F072RB EVAL BRD / STM32F072 Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $29.6218
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
Silicon Labs
PG23 PRO KIT
Need more? Email Us
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess