EN
  • EN
  • DE

TMDXLCDK6748

Part No TMDXLCDK6748
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320C6748 EVAL BRD / TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C674x
Utilized IC / Part TMS320C6748
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341888-TMDXLCDK6748
Ultra Librarian 3D Model Ultra Librarian TMDXLCDK6748 CAD Model

Description

The Texas Instruments TMDXLCDK6748 is a highly-integrated and versatile development kit designed for innovators and developers working on industrial, medical, and consumer electronics applications. This development kit is based on the powerful TI OMAP-L138 processor, which combines an ARM9 core with a TMS320C674x DSP core, providing a flexible platform for efficient signal processing and control tasks.

Key Features

  • OMAP-L138 Processor: Integrates an ARM926EJ-S core and a TMS320C6748 DSP, allowing for dual-core processing which is ideal for multitasking environments.
  • Onboard Memory: Comes equipped with 128MB of DDR2 RAM and 256MB of NAND flash memory, enabling robust performance for complex applications.
  • Expandability: Features a range of peripherals and interfaces including USB 2.0, Ethernet, SATA, MMC/SD card slot, UART, and an LCD expansion connector for enhanced connectivity and data handling capabilities.
  • Software Support: Supports a variety of software platforms including Linux, TI-RTOS, and third-party RTOS, which provides flexibility in software development and implementation.
  • Development Tools: Comes with Code Composer Studio™ IDE, which simplifies the development process with advanced debugging and profiling tools.
  • Audio and Video Capabilities: Equipped with an Audio Codec, TFT LCD interface, and touch screen controller, making it suitable for multimedia applications.

Applications

The TMDXLCDK6748 development kit is designed for a wide range of applications, including:

  • Industrial Automation and Control Systems
  • Medical Imaging and Diagnostic Equipment
  • Test and Measurement Instruments
  • Consumer Electronics
  • Audio Processing and Distribution
  • Communication Infrastructure

With its powerful dual-core processor, extensive memory options, and comprehensive set of peripherals, the TMDXLCDK6748 development kit from Texas Instruments is an ideal choice for developers seeking a scalable and reliable platform for their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess