EN
  • EN
  • DE

TMDXMEVM3503-L

Part No TMDXMEVM3503-L
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ZOOM OMAP35X EVAL BRD / OMAP35x Zoom™ OMAP™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Platform Zoom™
Utilized IC / Part OMAP35x
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 1341748-TMDXMEVM3503-L
Ultra Librarian 3D Model Ultra Librarian TMDXMEVM3503-L CAD Model

Description

The TMDXMEVM3503-L from Texas Instruments is a high-performance evaluation module designed to offer designers a comprehensive development platform for their embedded control applications. This evaluation module is tailored specifically for the Texas Instruments C2000™ real-time control microcontroller series, which is renowned for its powerful processing capabilities, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Integrated Development Platform: The TMDXMEVM3503-L comes equipped with all the necessary hardware and software tools required for immediate development, enabling engineers to jump-start their projects without any delays.
  • Advanced Microcontroller Support: This evaluation module is compatible with the Texas Instruments C2000 series, which is known for its high-speed processing, precision control, and real-time performance.
  • Robust Connectivity: With a range of connectivity options including CAN, SPI, I2C, and UART, the TMDXMEVM3503-L provides versatile communication interfaces for various peripherals and external devices.
  • Onboard Debugging: The module includes an onboard JTAG emulation, which simplifies debugging and programming, allowing for a seamless development experience.
  • Extension Capabilities: Featuring expansion headers and connectors, the evaluation module is designed to be extensible, supporting additional modules and custom hardware to further explore the capabilities of the C2000 series.

Applications

The TMDXMEVM3503-L is adept at handling complex control tasks and is particularly suited for applications such as:

  • Motor Control
  • Renewable Energy Systems
  • Power Supplies
  • Industrial Automation
  • Automotive Control Systems

Included in the Kit

The evaluation module package includes the TMDXMEVM3503-L board itself, along with necessary cables, power supplies, and comprehensive documentation to ensure a smooth start-up process. The included software suite comprises code examples, libraries, and development tools that are fully compatible with the integrated development environment provided by Texas Instruments.

For engineers and developers looking to harness the power of the C2000 microcontroller series, the TMDXMEVM3503-L Evaluation Module offers a robust and flexible platform to accelerate the development of sophisticated control applications.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess